IC REG LIN 1.8V 300MA 8HTSOP-J Product overview: BD18GA3WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD18GA3WEFJ-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913141-BD18GA3WEFJ-E
Operating Temperature Range: -25°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD18GA3
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD18GA3WEFJ-E2DKR, BD18GA3WEFJ-E2TR, BD18GA3WEFJE2, BD18GA3WEFJ-E2CT, 846-BD18GA3WEFJ-E2TR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
IC REG LIN 1.8V 300MA 8HTSOP-J
IC REG LIN 1.8V 300MA 8HTSOP-J
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD18GA3WEFJ-E2 | 913141-BD18GA3WEFJ-E2 | BD18GA3WEFJ-E2TR-ND | BD18GA3WEFJ-E2 | BD18GA3WEFJ-E2 |
| Product Name | 1.8V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD18GA3WEFJ-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-HTSOP-J | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 14 volts | 14 volts |