ROHM Semiconductor USA, LLC LDO Voltage Regulators BD18GA3MEFJ-LBH2

Description
LDO Voltage Regulators 300mA 14-4.5 Vin LDO Industrial HTSOP-J8
Datasheet
Description
LDO Voltage Regulators 300mA 14-4.5 Vin LDO Industrial HTSOP-J8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD18GA3MEFJ-LBH2
LDO Voltage Regulators BD18GA3MEFJ-LBH2
LDO Voltage Regulators 300mA 14-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 300mA 14-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet
Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm - 94AC8753 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm
94AC8753
Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm 94AC8753
LDO, FIXED, 1.8V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD18GA3MEFJ-LBH2 94AC8753
Product Name LDO Voltage Regulators Ldo, Fixed, 1.8V, 0.3A, -40 To 105Deg C; Output Type Rohm
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details