Manufacturer: Rohm Semiconductor
Win Source Part Number: 137987-BD1865GWL-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: UCSP50L1C
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 4.9V
Maximum Output Voltage: 5.2V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators DC/DC Converter VOUT=5V, Io=2A, 1ch
IC REG BOOST ADJ 2A UCSP50L1C
IC REG BOOST ADJ 2A UCSP50L1C
Boost Switching Regulator IC Positive Adjustable 4.9V 1 Output 2A 16-UFBGA, CSPBGA
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 137987-BD1865GWL-E2 | BD1865GWL-E2 | BD1865GWL-E2 | BD1865GWL-E2 | BD1865GWL-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD1865GWL-E2 | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; UCSP50L1C | Other; 16-UFBGA, CSPBGA | |||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification |