LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 20-HTSSOP-B
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 20-HTSSOP-B
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 20-HTSSOP-B
IC LED DRV RGLTR PWM 2A 20HTSSOP Product overview: BD18395EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18395EFV-ME2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356312-BD18395EFV-M
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: DC DC Regulator
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP-B
Base Product Number: BD18395
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 70V
Voltage - Output: 0V ~ 60V
Current - Output / Channel: 2A
Dimming: Analog, PWM
IC LED DRV RGLTR PWM 2A 20HTSSOP
BUCK LED DRIVER FOR AUTOMOTIVE S
LED DRIVER, AEC-Q100, BUCK, HTSSOP-B20 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 846-BD18395EFV-ME2DKR-ND | 137-BD18395EFV-ME2 | 2463804 | 1356312-BD18395EFV-ME2 | BD18395EFV-ME2 | BD18395EFV-ME2 | 73AJ1917 |
| Product Name | LED Drivers | 2A LED Driver IC | LED Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Aec-Q100, Buck, Htssop-B20 Rohs Compliant Rohm |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 70 volts | 4.5 to 70 volts | 4.5 to 70 volts | ||||
| Output Voltage | 0.0 to 60 volts | 60 volts | 60 volts | 0.0 to 60 volts | |||
| Output Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |