IC LED DRV LIN PWM 50MA 28HTSSOP Product overview: BD18378EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18378EFV-ME2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863919-BD18378EFV-ME
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 28-HTSSOP-B
Package: Reel - TR
Package: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD18378
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD18378EFV-ME2CT, BD18378EFV-ME2DKR, BD18378EFV-ME2TR
LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 28-HTSSOP-B
LED Driver IC 12 Output Linear Shift Register PWM Dimming 50mA 28-HTSSOP-B
IC LED DRV LIN PWM 50MA 28HTSSOP
LED Lighting Drivers 12 Ch LED Driver IC AEC-Q100 Qualified
IC LED DRVR LINEAR PWM 28HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD18378EFV-ME2 | 863919-BD18378EFV-ME2 | BD18378EFV-ME2TR-ND | BD18378EFV-ME2 | BD18378EFV-ME2 | BD18378EFV-ME2 |
| Product Name | 50MA LED Driver IC | PMIC - PMIC - LED Drivers - BD18378EFV-ME2 | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 8 volts | 8 volts | ||||
| Number of Channels | 12 # | |||||
| Package Type | Tape & Reel (TR) | 28-HTSSOP-B |