ROHM Semiconductor USA, LLC HTSSOP LED Driver IC BD18347EFV-ME2

Description
IC LED DRVR PS PWM HTSSOP-B16 Product overview: BD18347EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18347EFV-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR PS PWM HTSSOP-B16 Product overview: BD18347EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18347EFV-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP LED Driver IC
137-BD18347EFV-ME2
HTSSOP LED Driver IC 137-BD18347EFV-ME2
IC LED DRVR PS PWM HTSSOP-B16 Product overview: BD18347EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18347EFV-ME2 can be used for catalog matching and distributor lookup.

IC LED DRVR PS PWM HTSSOP-B16 Product overview: BD18347EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18347EFV-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1377973-BD18347EFV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1377973-BD18347EFV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1377973-BD18347EFV-ME2
Win Source Part Number: 1377973-BD18347EFV-M E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Power Switch MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Frequency: 750Hz Package / Case: 16-VSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: HTSSOP-B16 Base Product Number: BD18347 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Lighting REACH Status: REACH Unaffected ECCN: EAR99 Internal Switch(s): Yes Number of Outputs: 4 Voltage - Supply (Min): 5.5V Voltage - Supply (Max): 20V Current - Output / Channel: 150mA Dimming: PWM

Win Source Part Number: 1377973-BD18347EFV-ME2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Power Switch
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Frequency: 750Hz
Package / Case: 16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: HTSSOP-B16
Base Product Number: BD18347
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 4
Voltage - Supply (Min): 5.5V
Voltage - Supply (Max): 20V
Current - Output / Channel: 150mA
Dimming: PWM

Buy Now Datasheet
Led Driver, -40 To 125Deg C, Htssop-B-16 Rohs Compliant Rohm - 50AH4183 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, -40 To 125Deg C, Htssop-B-16 Rohs Compliant Rohm
50AH4183
Led Driver, -40 To 125Deg C, Htssop-B-16 Rohs Compliant Rohm 50AH4183
LED DRIVER, -40 TO 125DEG C, HTSSOP-B-16 ROHS COMPLIANT: YES

LED DRIVER, -40 TO 125DEG C, HTSSOP-B-16 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD18347EFV-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD18347EFV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD18347EFV-ME2
IC LED DRVR PS PWM HTSSOP-B16

IC LED DRVR PS PWM HTSSOP-B16

Supplier's Site
PMIC - LED Drivers - BD18347EFV-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD18347EFV-ME2
PMIC - LED Drivers BD18347EFV-ME2
BD18347EFV-M ARE 40V-WITHSTANDIN

BD18347EFV-M ARE 40V-WITHSTANDIN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-BD18347EFV-ME2 1377973-BD18347EFV-ME2 50AH4183 BD18347EFV-ME2 BD18347EFV-ME2
Product Name HTSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, -40 To 125Deg C, Htssop-B-16 Rohs Compliant Rohm Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 5.5 to 20 volts 5.5 to 20 volts
Output Voltage 40 volts
Number of Channels 4 #
Package Type Tape & Reel (TR) 16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Drivers - 122228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 150 watts
Features Outdoor Rated
View Details
BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120TRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers