ROHM Semiconductor GmbH Constant Current Controller for Automotive LED Lamps BD18341FV-M

Description
BD18341FV-M is 70V-withstanding Constant Current Controller for Automotive LED Lamps. It is able to drive at maximum 10 rows of PNP transistors. It can also contribute to reduction in the consumption power of the set as it has the integrated stand by function. The IC also incorporates a highly reliable, in-built de-rating function, LED Open Detection, Short Circuit Protection and Over Voltage Mute function and LED failure input / output function.
Description
BD18341FV-M is 70V-withstanding Constant Current Controller for Automotive LED Lamps. It is able to drive at maximum 10 rows of PNP transistors. It can also contribute to reduction in the consumption power of the set as it has the integrated stand by function. The IC also incorporates a highly reliable, in-built de-rating function, LED Open Detection, Short Circuit Protection and Over Voltage Mute function and LED failure input / output function.
Datasheet
Datasheet Summary
Powered by GS/AI

BD18341FV-M is a constant current controller designed for automotive LED lamps, capable of withstanding up to 70V. It can drive a maximum of 10 rows of PNP transistors and features an integrated standby function that helps reduce power consumption. The device includes several protective functions such as LED open detection, short circuit protection, and an over voltage mute function. It also offers an LED current de-rating accuracy of ±12% at specific dimming conditions. The operating temperature range is from -40°C to +125°C, making it suitable for various automotive applications, including both exterior and interior lighting. The product is packaged in an SSOP-B16 format, measuring 5.00mm x 6.40mm x 1.35mm.

Datasheet Summary
Powered by GS/AI

BD18341FV-M is a constant current controller designed for automotive LED lamps, capable of withstanding up to 70V. It can drive a maximum of 10 rows of PNP transistors and features an integrated standby function that helps reduce power consumption. The device includes several protective functions such as LED open detection, short circuit protection, and an over voltage mute function. It also offers an LED current de-rating accuracy of ±12% at specific dimming conditions. The operating temperature range is from -40°C to +125°C, making it suitable for various automotive applications, including both exterior and interior lighting. The product is packaged in an SSOP-B16 format, measuring 5.00mm x 6.40mm x 1.35mm.

Suppliers

Company
Product
Description
Supplier Links
Constant Current Controller for Automotive LED Lamps - BD18341FV-M - ROHM Semiconductor GmbH
Willich, Germany
Constant Current Controller for Automotive LED Lamps
BD18341FV-M
Constant Current Controller for Automotive LED Lamps BD18341FV-M
BD18341FV-M is 70V-withstanding Constant Current Controller for Automotive LED Lamps. It is able to drive at maximum 10 rows of PNP transistors. It can also contribute to reduction in the consumption power of the set as it has the integrated stand by function. The IC also incorporates a highly reliable, in-built de-rating function, LED Open Detection, Short Circuit Protection and Over Voltage Mute function and LED failure input / output function.

BD18341FV-M is 70V-withstanding Constant Current Controller for Automotive LED Lamps. It is able to drive at maximum 10 rows of PNP transistors. It can also contribute to reduction in the consumption power of the set as it has the integrated stand by function. The IC also incorporates a highly reliable, in-built de-rating function, LED Open Detection, Short Circuit Protection and Over Voltage Mute function and LED failure input / output function.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD18341FV-M
Product Name Constant Current Controller for Automotive LED Lamps
Package Type Other; SSOP-B16
Unlock Full Specs
to access all available technical data

Similar Products

UC1525A Regulating Pulse Width Modulators - 5962-8951103EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74LVC2GU04GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TO263-5 - 376-BTS442E2E3062ANTMA1 - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details