IC LED DRVR LIN NO 1.5A 20HTSSOP Product overview: BD18327EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD18327EFV-ME2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381571-BD18327EFV-M
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Type: Linear
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500 pcs
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: No
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 6V
Mounting Type: Surface Mount
Package / Case: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP-B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD18327
Moisture Sensitivity Level (MSL): 3 (168 Hours)
LED Driver IC 1 Output Linear No Dimming 1.5A 20-HTSSOP-B
LED Driver IC 1 Output Linear No Dimming 1.5A 20-HTSSOP-B
LED Driver IC 1 Output Linear No Dimming 1.5A 20-HTSSOP-B
50V 1.5A 1CH LED DRIVER FOR 2WHE
IC LED DRVR LIN NO 1.5A 20HTSSOP
LED DRIVER, AEC-Q100, 1KHZ, HTSSOP-B20 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD18327EFV-ME2 | 1381571-BD18327EFV-ME2 | 846-BD18327EFV-ME2TR-ND | BD18327EFV-ME2 | BD18327EFV-ME2 | 26AK1662 |
| Product Name | 1.5A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, 1Khz, Htssop-B20 Rohs Compliant Rohm |
| Input Voltage | 6 volts | 6 volts | 6 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 20-VSSOP (0.173", 4.40mm Width) Exposed Pad |