ROHM Semiconductor USA, LLC Motor Driver, -40 To 125Deg C; Motor Type Rohm BD16950EFV-CE2

Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:-; Output Voltage:40V; Driver Case Style:HTSSOP-B; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:-; Output Voltage:40V; Driver Case Style:HTSSOP-B; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 125Deg C; Motor Type Rohm - 01AH6417 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Rohm
01AH6417
Motor Driver, -40 To 125Deg C; Motor Type Rohm 01AH6417
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:-; Output Voltage:40V; Driver Case Style:HTSSOP-B; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:-; Output Voltage:40V; Driver Case Style:HTSSOP-B; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 01AH6417
Product Name Motor Driver, -40 To 125Deg C; Motor Type Rohm
Motor / System DC Brushed; DC Brush
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Servo Controller - C-863 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 2.0
Setup Joystick (optional feature); Computer
Servo Feedback Other; Encoder
View Details