ROHM Semiconductor USA, LLC Motor Driver, -40 To 125Deg C; Motor Type Rohm BD16939EFV-CE2

Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:3Outputs; Output Current:1A; Output Voltage:32V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:6.3V; Supply Voltage Max:32V; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:3Outputs; Output Current:1A; Output Voltage:32V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:6.3V; Supply Voltage Max:32V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 125Deg C; Motor Type Rohm - 01AH6416 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Rohm
01AH6416
Motor Driver, -40 To 125Deg C; Motor Type Rohm 01AH6416
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:3Outputs; Output Current:1A; Output Voltage:32V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:6.3V; Supply Voltage Max:32V; Operating RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:3Outputs; Output Current:1A; Output Voltage:32V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:6.3V; Supply Voltage Max:32V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 01AH6416
Product Name Motor Driver, -40 To 125Deg C; Motor Type Rohm
Motor / System DC Brushed; DC Brush
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U40550 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-Ace AC Drive - FRN0361E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
SMC-3 16A Smart Motor Controller - 150-C16NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 16 amps
View Details