Win Source Part Number: 1372116-BD16939AEFV-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP-B
Base Product Number: BD16939
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 6.3V ~ 32V
Output Configuration: Half Bridge (6)
Current - Output: 1A
Interface: SPI
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Bipolar Motor Driver DMOS SPI 28-HTSSOP-B
Bipolar Motor Driver DMOS SPI 28-HTSSOP-B
Bipolar Motor Driver DMOS SPI 28-HTSSOP-B
THE BD16939AEFV-C IS 6CH HALF BR Product overview: BD16939AEFV-CE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD16939AEFV-CE2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI 28-HTSSOP-B
MOTOR DRIVER, -40 TO 125 DEG C ROHS COMPLIANT: YES
THE BD16939AEFV-C IS 6CH HALF BR
THE BD16939AEFV-C IS 6CH HALF BR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372116-BD16939AEFV-CE2 | 846-BD16939AEFV-CE2CT-ND | 744-BD16939AEFV-CE2 | BD16939AEFV-CE2 | 52AJ4440 | BD16939AEFV-CE2 | BD16939AEFV-CE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -40 To 125 Deg C Rohs Compliant Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 6 to 32 volts | 6 to 32 volts | |||||
| DC Input | 6 to 32 volts | 6 to 32 volts | 32 volts | ||||
| Continuous Current | 1 amps | 1 amps | 1 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |