Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981623-BD16938EFV-CE
Output Current: 1 A
Output Voltage: 32 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981623-BD16938EFV-CE2 |
| Product Name | OEM Parts - OEM Parts (A - B) - BD16938EFV-CE2 |