ROHM BD16938AEFV-CE2 Motor Driver IC
ROHM BD16938AEFV-CE2 Motor Driver IC
Bipolar Motor Driver DMOS SPI 28-HTSSOP-B
Bipolar Motor Driver DMOS SPI 28-HTSSOP-B
Bipolar Motor Driver DMOS SPI 28-HTSSOP-B
Win Source Part Number: 1017362-BD16938AEFV-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (8)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 6.3V ~ 32V
Package / Case: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP-B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD16938AEFV-CE2T
Base Product Number: BD16938
THE BD16938AEFV-C IS 8CH HALF BR Product overview: BD16938AEFV-CE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD16938AEFV-CE2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI 28-HTSSOP-B
THE BD16938AEFV-C IS 8CH HALF BR
THE BD16938AEFV-C IS 8CH HALF BR
MOTOR DRIVER, -40 TO 125 DEG C ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 2352561P | 846-BD16938AEFV-CE2DKR-ND | 1017362-BD16938AEFV-CE2 | 744-BD16938AEFV-CE2 | BD16938AEFV-CE2 | BD16938AEFV-CE2 | BD16938AEFV-CE2 | 52AJ4439 |
| Product Name | Motor Driver ICs | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125 Deg C Rohs Compliant Rohm |
| Product | MCU | |||||||
| Motor / System | DC Brushed; Brushed DC Motor | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| DC Input | 40 volts | 6 to 32 volts | 6 to 32 volts | 32 volts | ||||
| Communication | SPI | SPI |