Manufacturer: Rohm Semiconductor
Win Source Part Number: 808385-BD16922EFV-ME
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Technology: DMOS
Current - Output: 1A
Function: Driver
Interface: Logic
Output Configuration: Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 24-HTSSOP-B
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 36V
IC MOTOR DRIVER 8V-36V 24HTSSOP Product overview: BD16922EFV-ME2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 36V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 36V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD16922EFV-ME2 can be used for catalog matching and distributor lookup.
MOTOR DRIVER, AEC-Q100, DC BRUSH, HTSSOP; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:36V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 8V-36V 24HTSSOP
Motor Driver DMOS Logic 24-HTSSOP-B
IC MOTOR DRIVER 8V-36V 24HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 808385-BD16922EFV-ME2 | 744-BD16922EFV-ME2 | 58AC8465 | BD16922EFV-ME2 | BD16922EFV-ME2 | BD16922EFV-ME2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD16922EFV-ME2 | 8V 36V Motor Driver IC | Motor Driver, Aec-Q100, Dc Brush, Htssop; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| AC Input | 8 to 36 volts | 8 to 36 volts | ||||
| DC Input | 8 to 36 volts | 36 volts | 8 to 36 volts | |||
| Continuous Current | 1 amps | 1 amps | 1 amps |