40V/3A RATING H-BRIDGE DRIVER FO Product overview: BD16912EFV-CE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 40V, 3A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 40V, 3A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD16912EFV-CE2 can be used for catalog matching and distributor lookup.
Motor Driver DMOS Logic 20-HTSSOP-B
40V/3A RATING H-BRIDGE DRIVER FO
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:18V; Driver Case Style:HTSSOP-B; No. of Pins:20Pins; Supply Voltage Min:6V; Supply Voltage Max:18V; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD16912EFV-CE2 | BD16912EFV-CE2 | BD16912EFV-CE2 | 01AH6414 |
| Product Name | H-Bridge 40V 3A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Rohm |
| PC-Based Bus | Logic | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 18 volts | 6 to 18 volts | ||
| Motor / System | DC Brushed; Brushed DC | DC Brushed; DC Brush | ||
| Communication | Logic |