ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD16805FV-ME2

Description
IC MOTOR DRIVER 8V-18V 40SSOPB
Datasheet
Description
IC MOTOR DRIVER 8V-18V 40SSOPB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD16805FV-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD16805FV-ME2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD16805FV-ME2
IC MOTOR DRIVER 8V-18V 40SSOPB

IC MOTOR DRIVER 8V-18V 40SSOPB

Supplier's Site
PMIC - Motor Drivers, Controllers - BD16805FV-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD16805FV-ME2
PMIC - Motor Drivers, Controllers BD16805FV-ME2
IC MOTOR DRIVER 8V-18V 40SSOPB

IC MOTOR DRIVER 8V-18V 40SSOPB

Supplier's Site Datasheet
Motor Driver, Aec-Q100, Ssop-40; Motor Type Rohm - 06AC5793 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Aec-Q100, Ssop-40; Motor Type Rohm
06AC5793
Motor Driver, Aec-Q100, Ssop-40; Motor Type Rohm 06AC5793
MOTOR DRIVER, AEC-Q100, SSOP-40; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; RoHS Compliant: Yes

MOTOR DRIVER, AEC-Q100, SSOP-40; Motor Type:Three Phase Brushless Motor; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:8V; Supply Voltage Max:18V; RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - BD16805FV-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD16805FV-ME2
Motor Drivers, Controllers BD16805FV-ME2
Motor Driver Logic 40-SSOP-B

Motor Driver Logic 40-SSOP-B

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number BD16805FV-ME2 BD16805FV-ME2 06AC5793 BD16805FV-ME2
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Driver, Aec-Q100, Ssop-40; Motor Type Rohm Motor Drivers, Controllers
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

G7 Three-Level AC Drive (VFD), 240V 3-Phase, 50-60 HP - CIMR-G7U20370 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Motor Driver IC - 744-DRV10964KMDSNR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
DC Input 6 volts
View Details
3 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-590A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details