ROHM Semiconductor USA, LLC Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm BD15KA5WFP-E2

Description
LDO, FIXED, 1.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Description
LDO, FIXED, 1.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 01AH6413, is a fixed output device providing 1.5V at a maximum output current of 500mA. It operates within an input voltage range of 2.3V to 5.5V and is designed for a wide temperature range from -40°C to +105°C. This regulator features a low-saturation voltage of 0.12V at 200mA load and includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability. It is compatible with ceramic capacitors, with a recommended capacitance of 1OºF or greater. This product is suitable for various applications, including microcontrollers and electronic devices that utilize logic circuits.

Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 01AH6413, is a fixed output device providing 1.5V at a maximum output current of 500mA. It operates within an input voltage range of 2.3V to 5.5V and is designed for a wide temperature range from -40°C to +105°C. This regulator features a low-saturation voltage of 0.12V at 200mA load and includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability. It is compatible with ceramic capacitors, with a recommended capacitance of 1OºF or greater. This product is suitable for various applications, including microcontrollers and electronic devices that utilize logic circuits.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm - 01AH6413 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm
01AH6413
Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm 01AH6413
LDO, FIXED, 1.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

LDO, FIXED, 1.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6413
Product Name Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details