Manufacturer: Rohm Semiconductor
Win Source Part Number: 128561-BD15KA5WF-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 0.35mA to 0.55mA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP
IC REG LINEAR 1.5V 500MA 8SOP Product overview: BD15KA5WF-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD15KA5WF-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 500MA 8SOP
IC REG LINEAR 1.5V 500MA 8SOP
LDO Voltage Regulators 1.5V; 0.5A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 128561-BD15KA5WF-E2 | BD15KA5WF-E2TR-ND | 776-BD15KA5WF-E2 | BD15KA5WF-E2 | BD15KA5WF-E2 | BD15KA5WF-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD15KA5WF-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-SOP | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; Tape & Reel (TR) | SOIC | ||
| Life Cycle Stage | Maturity; Active |