ROHM Semiconductor GmbH 1A 1.5V, Fixed Output, High-Accuracy LDO Regulator BD15IC0WEFJ

Description
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Description
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD15IC0WEFJ is a fixed output LDO regulator from ROHM Semiconductor, designed to deliver a maximum output current of 1.0A with an output voltage accuracy of ±1%. It operates within an input voltage range of 2.4V to 5.5V and provides a fixed output voltage of 1.5V. The device features built-in over current protection, thermal shutdown, and a zero µA shutdown mode, enhancing its reliability in various applications. It is compatible with ceramic capacitors, allowing for a compact design and extended lifespan. The BD15IC0WEFJ is available in two package types: HTSOP-J8 and HVSOF6, making it suitable for a wide range of digital appliances.

Datasheet Summary
Powered by GS/AI

The BD15IC0WEFJ is a fixed output LDO regulator from ROHM Semiconductor, designed to deliver a maximum output current of 1.0A with an output voltage accuracy of ±1%. It operates within an input voltage range of 2.4V to 5.5V and provides a fixed output voltage of 1.5V. The device features built-in over current protection, thermal shutdown, and a zero µA shutdown mode, enhancing its reliability in various applications. It is compatible with ceramic capacitors, allowing for a compact design and extended lifespan. The BD15IC0WEFJ is available in two package types: HTSOP-J8 and HVSOF6, making it suitable for a wide range of digital appliances.

Suppliers

Company
Product
Description
Supplier Links
1A 1.5V, Fixed Output, High-Accuracy LDO Regulator - BD15IC0WEFJ - ROHM Semiconductor GmbH
Willich, Germany
1A 1.5V, Fixed Output, High-Accuracy LDO Regulator
BD15IC0WEFJ
1A 1.5V, Fixed Output, High-Accuracy LDO Regulator BD15IC0WEFJ
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
1A Fixed Output LDO Regulators - BD15IC0WEFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1A Fixed Output LDO Regulators
BD15IC0WEFJ
1A Fixed Output LDO Regulators BD15IC0WEFJ
BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. Withexternal resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltagefixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit currentON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heatdestruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set andlong-life.

BDxxIC0W series are a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. Withexternal resistance, it is available to set the output voltage at random (from 0.8V to 4.5V) and also provides output voltagefixed type without external resistance. It is used for the wide applications of digital appliances. It has package type:HTSOP-J8 and HVSOF6. Over current protection (for protecting the IC destruction by output short circuit), circuit currentON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heatdestruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set andlong-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD15IC0WEFJ BD15IC0WEFJ
Product Name 1A 1.5V, Fixed Output, High-Accuracy LDO Regulator 1A Fixed Output LDO Regulators
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 1.5 volts 1.5 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A89307KETSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature 150 C (302 F)
View Details