ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD15IC0WEFJ-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BD15IC0WEFJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BD15IC0WEFJ-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BD15IC0WEFJ-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Singapore, Singapore
1.5V 1A Voltage Regulator IC
776-BD15IC0WEFJ-E2
1.5V 1A Voltage Regulator IC 776-BD15IC0WEFJ-E2
IC REG LINEAR 1.5V 1A 8HTSOP-J Product overview: BD15IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD15IC0WEFJ-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A 8HTSOP-J Product overview: BD15IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD15IC0WEFJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD15IC0WEFJ-E2 - 1152537-BD15IC0WEFJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD15IC0WEFJ-E2
1152537-BD15IC0WEFJ-E2
PMIC - PMIC - Voltage Regulators - Linear - BD15IC0WEFJ-E2 1152537-BD15IC0WEFJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152537-BD15IC0WEFJ- E2 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): MCP1703T-1502E/MB; AZ1117CR2-1.5TRG1; RHFL4913KP151; BD15IC0WEFJ-E2; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152537-BD15IC0WEFJ-E2
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): MCP1703T-1502E/MB; AZ1117CR2-1.5TRG1; RHFL4913KP151; BD15IC0WEFJ-E2;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD15IC0WEFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD15IC0WEFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD15IC0WEFJ-E2
IC REG LINEAR 1.5V 1A 8HTSOP-J

IC REG LINEAR 1.5V 1A 8HTSOP-J

Supplier's Site
PMIC - Voltage Regulators - Linear - BD15IC0WEFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD15IC0WEFJ-E2
PMIC - Voltage Regulators - Linear BD15IC0WEFJ-E2
IC REG LINEAR 1.5V 1A 8HTSOP-J

IC REG LINEAR 1.5V 1A 8HTSOP-J

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 846-BD15IC0WEFJ-E2TR-ND 776-BD15IC0WEFJ-E2 1152537-BD15IC0WEFJ-E2 BD15IC0WEFJ-E2 BD15IC0WEFJ-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD15IC0WEFJ-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details