The BD15HA5MEFJ-ME2 is a linear low-dropout (LDO) voltage regulator designed for automotive applications, capable of delivering an output current of up to 0.5A. It features a variable output voltage range from 1.5V to 7.0V, with an output accuracy of ±1%. The device includes built-in over current protection, thermal shutdown, and an ON/OFF switch for low shutdown current, making it suitable for energy-efficient designs. The regulator operates within an input voltage range of 4.5V to 8.0V and is qualified under AEC-Q100 standards, ensuring reliability in automotive environments. It comes in an HTSOP-J8 package, measuring 4.90mm x 6.00mm x 1.00mm, and is compatible with ceramic capacitors for improved performance and longevity.
IC REG LIN 1.5V 500MA 8HTSOP-J
IC REG LIN 1.5V 500MA 8HTSOP-J
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD15HA5MEFJ-ME2 | BD15HA5MEFJ-ME2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage | 1.5 volts |