Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
300MA 1.5V, FIXED OUTPUT, HIGH-A
300MA 1.5V, FIXED OUTPUT, HIGH-A
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BD15HA3MEFJ-LBH2TR-ND | BD15HA3MEFJ-LBH2 | BD15HA3MEFJ-LBH2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||
| Special Features | Input Overcurrent Protection | Enable, Soft Start |