Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J
IC REG LINEAR 1.5V 1A 8HTSOP-J
IC REG LINEAR 1.5V 1A 8HTSOP-J
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD15GC0WEFJ-E2CT-ND | BD15GC0WEFJ-E2 | BD15GC0WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||
| Special Features | Input Overcurrent Protection | Enable |