ROHM Semiconductor USA, LLC Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm BD15GA5MEFJ-LBH2

Description
LDO, FIXED, 1.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm - 94AC8745 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm
94AC8745
Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm 94AC8745
LDO, FIXED, 1.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

LDO, FIXED, 1.5V, 0.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD15GA5MEFJ-LBH2
LDO Voltage Regulators BD15GA5MEFJ-LBH2
LDO Voltage Regulators 0.5A 14-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 0.5A 14-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 94AC8745 BD15GA5MEFJ-LBH2
Product Name Ldo, Fixed, 1.5V, 0.5A, -40 To 105Deg C; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details