Linear Voltage Regulator IC Positive Fixed 1 Output 2A HRP-5
2A 1.5V, FIXED OUTPUT, HIGH-ACCU
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD15FD0WHFP-TR-ND | BD15FD0WHFP-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed |
| Package Type | Other; HRP-5 (5 Leads + Tab) | |
| Special Features | Input Overcurrent Protection | Enable |