Manufacturer: Rohm Semiconductor
Win Source Part Number: 049277-BD1484EFJ-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 380kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-HTSOP-J
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.925V
Maximum Output Voltage: 12.6V
Minimum Input Voltage: 4.2V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output
Switching Regulator IC Output
IC REG BUCK ADJ 3A 8HTSOP-J
IC REG BUCK ADJ 3A 8HTSOP-J
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 049277-BD1484EFJ-E2 | 846-BD1484EFJ-E2TR-ND | BD1484EFJ-E2 | BD1484EFJ-E2 | BD1484EFJ-E2 | BD1484EFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD1484EFJ-E2 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | |||||
| Package Type | Other; 8-HTSOP-J | |||||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |