ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD14000EFV-CE2 BD14000EFV-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 737347-BD14000EFV-CE 2 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 30-VSSOP (0.220", 5.60mm Width) Exposed Pad Applications: Capacitor Bank Balancer Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Family Name: BD14000EFV-CE2 Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 30-HTSSOP-B Alternative Parts (Cross-Reference): BD14000EFV-C; BD14000EFV-CH2; Introduction Date: October 01, 2014 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 737347-BD14000EFV-CE 2 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 30-VSSOP (0.220", 5.60mm Width) Exposed Pad Applications: Capacitor Bank Balancer Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Family Name: BD14000EFV-CE2 Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 30-HTSSOP-B Alternative Parts (Cross-Reference): BD14000EFV-C; BD14000EFV-CH2; Introduction Date: October 01, 2014 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD14000EFV-CE2 - 737347-BD14000EFV-CE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD14000EFV-CE2
737347-BD14000EFV-CE2
PMIC - PMIC - Power Management - Specialized - BD14000EFV-CE2 737347-BD14000EFV-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 737347-BD14000EFV-CE 2 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 30-VSSOP (0.220", 5.60mm Width) Exposed Pad Applications: Capacitor Bank Balancer Mounting: SMD Operating Supply Voltage: 8 V ~ 24 V Family Name: BD14000EFV-CE2 Categories: Integrated Circuits (ICs) Operating Supply Current: 40μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 30-HTSSOP-B Alternative Parts (Cross-Reference): BD14000EFV-C; BD14000EFV-CH2; Introduction Date: October 01, 2014 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 737347-BD14000EFV-CE2
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 30-VSSOP (0.220", 5.60mm Width) Exposed Pad
Applications: Capacitor Bank Balancer
Mounting: SMD
Operating Supply Voltage: 8 V ~ 24 V
Family Name: BD14000EFV-CE2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 30-HTSSOP-B
Alternative Parts (Cross-Reference): BD14000EFV-C; BD14000EFV-CH2;
Introduction Date: October 01, 2014
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BD14000EFV-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BD14000EFV-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BD14000EFV-CE2
IC LSI CELL BALANCE 30HTSSOP

IC LSI CELL BALANCE 30HTSSOP

Supplier's Site
Power Management - Specialized - BD14000EFV-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD14000EFV-CE2
Power Management - Specialized BD14000EFV-CE2
Battery Battery Balancer IC Supercapacitor 30-HTSSOP-B

Battery Battery Balancer IC Supercapacitor 30-HTSSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 737347-BD14000EFV-CE2 BD14000EFV-CE2 BD14000EFV-CE2
Product Name PMIC - PMIC - Power Management - Specialized - BD14000EFV-CE2 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897867 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details