ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD12KA5FP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD12KA5FP-E2 is a low-dropout (LDO) linear voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 1.2V with a maximum output current of 500mA. It features an output voltage precision of ±1% and a low saturation voltage of 0.12V at 200mA load. The device includes built-in overcurrent protection and thermal shutdown capabilities, enhancing reliability in various applications. It is compatible with ceramic capacitors, with a recommended capacitance of 1OºF or greater. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of electronic devices, including microcontrollers and consumer electronics. The BD12KA5FP-E2 is packaged in a TO252-3 format, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The BD12KA5FP-E2 is a low-dropout (LDO) linear voltage regulator from Lingto Electronic Limited, designed to provide a fixed output voltage of 1.2V with a maximum output current of 500mA. It features an output voltage precision of ±1% and a low saturation voltage of 0.12V at 200mA load. The device includes built-in overcurrent protection and thermal shutdown capabilities, enhancing reliability in various applications. It is compatible with ceramic capacitors, with a recommended capacitance of 1OºF or greater. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of electronic devices, including microcontrollers and consumer electronics. The BD12KA5FP-E2 is packaged in a TO252-3 format, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD12KA5FP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD12KA5FP-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD12KA5FP-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD12KA5FP-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD12KA5FP-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD12KA5FP-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD12KA5FP-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD12KA5FP-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD12KA5FP-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252

Buy Now Datasheet
Singapore, Singapore
1.2V 500MA TO252 Voltage Regulator IC
776-BD12KA5FP-E2
1.2V 500MA TO252 Voltage Regulator IC 776-BD12KA5FP-E2
IC REG LINEAR 1.2V 500MA TO252-3 Product overview: BD12KA5FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD12KA5FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 500MA TO252-3 Product overview: BD12KA5FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD12KA5FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD12KA5FP-E2 - 011246-BD12KA5FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD12KA5FP-E2
011246-BD12KA5FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BD12KA5FP-E2 011246-BD12KA5FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011246-BD12KA5FP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO-252-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 0.35mA to 0.55mA PSRR: 50dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): FAN1589MCX; BD12KA5FP; LR3965G-12-S08-R; BD12KA5FP-E2; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011246-BD12KA5FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 0.35mA to 0.55mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): FAN1589MCX; BD12KA5FP; LR3965G-12-S08-R; BD12KA5FP-E2;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 1.2V 500MA TO252-3 - 687-BD12KA5FP-E2 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 500MA TO252-3
687-BD12KA5FP-E2
IC REG LINEAR 1.2V 500MA TO252-3 687-BD12KA5FP-E2
IC REG LINEAR 1.2V 500MA TO252-3

IC REG LINEAR 1.2V 500MA TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - BD12KA5FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD12KA5FP-E2
PMIC - Voltage Regulators - Linear BD12KA5FP-E2
IC REG LINEAR 1.2V 500MA TO252-3

IC REG LINEAR 1.2V 500MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD12KA5FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD12KA5FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD12KA5FP-E2
IC REG LINEAR 1.2V 500MA TO252-3

IC REG LINEAR 1.2V 500MA TO252-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD12KA5FP-E2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD12KA5FP-E2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD12KA5FP-E2
IC REG LINEAR 1.2V 500MA TO252-3

IC REG LINEAR 1.2V 500MA TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD12KA5FP-E2
LDO Voltage Regulators BD12KA5FP-E2
LDO Voltage Regulators LDO REG 1.2V 0.5A 3PIN

LDO Voltage Regulators LDO REG 1.2V 0.5A 3PIN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number BD12KA5FP-E2TR-ND 776-BD12KA5FP-E2 011246-BD12KA5FP-E2 687-BD12KA5FP-E2 BD12KA5FP-E2 BD12KA5FP-E2 BD12KA5FP-E2 BD12KA5FP-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 500MA TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD12KA5FP-E2 IC REG LINEAR 1.2V 500MA TO252-3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6261KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444540 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3339AKC-2.85-R7 - 860314-ADP3339AKC-2.85-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223-3
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers