ROHM Semiconductor USA, LLC LDO Voltage Regulators BD12IC0WHFV-GTR

Description
LDO Voltage Regulators LDO Reg Pos 1.2V 1.0A 7V Max
Datasheet
Description
LDO Voltage Regulators LDO Reg Pos 1.2V 1.0A 7V Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD12IC0WHFV-GTR
LDO Voltage Regulators BD12IC0WHFV-GTR
LDO Voltage Regulators LDO Reg Pos 1.2V 1.0A 7V Max

LDO Voltage Regulators LDO Reg Pos 1.2V 1.0A 7V Max

Buy Now Datasheet
Ldo, Fixed, 1.2V, 1A, -25 To 85Deg C; Output Type Rohm - 01AH6408 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 1A, -25 To 85Deg C; Output Type Rohm
01AH6408
Ldo, Fixed, 1.2V, 1A, -25 To 85Deg C; Output Type Rohm 01AH6408
LDO, FIXED, 1.2V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.2V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD12IC0WHFV-GTR 01AH6408
Product Name LDO Voltage Regulators Ldo, Fixed, 1.2V, 1A, -25 To 85Deg C; Output Type Rohm
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details