Win Source Part Number: 1048965-BD12IC0WHFV-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 500 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: 6-HVSOF
Temperature Range - Operating: -25°C ~ 85°C
Protection Features: Over Current, Over Temperature, Soft Start
Alternative Parts (Cross-Reference): MCP1711T-33I/5X; NCP585HSAN18T1G; NCP585LSAN12T1G; NCP585LSAN18T1G; NCP585DSAN18T1G; NCP585DSAN12T1G;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 0.25 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD12IC0WHFV-GDKR,BD1
Base Product Number: BD12IC0
Voltage Dropout (Max): 0.6V @ 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HVSOF
IC REG LINEAR 1.2V 1A 6HVSOF Product overview: BD12IC0WHFV-GTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD12IC0WHFV-GTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1A 6HVSOF
IC REG LINEAR 1.2V 1A 6HVSOF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1048965-BD12IC0WHFV-GTR | BD12IC0WHFV-GTR-ND | 776-BD12IC0WHFV-GTR | BD12IC0WHFV-GTR | BD12IC0WHFV-GTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; 6-SMD, Flat Leads Exposed Pad | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |