ROHM Semiconductor USA, LLC 1.2V 1A Voltage Regulator IC BD12IC0WEFJ-E2

Description
IC REG LINEAR 1.2V 1A 8HTSOP Product overview: BD12IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD12IC0WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V 1A 8HTSOP Product overview: BD12IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD12IC0WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1A Voltage Regulator IC
776-BD12IC0WEFJ-E2
1.2V 1A Voltage Regulator IC 776-BD12IC0WEFJ-E2
IC REG LINEAR 1.2V 1A 8HTSOP Product overview: BD12IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD12IC0WEFJ-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 1A 8HTSOP Product overview: BD12IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD12IC0WEFJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 980778-BD12IC0WEFJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
980778-BD12IC0WEFJ-E2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 980778-BD12IC0WEFJ-E2
Win Source Part Number: 980778-BD12IC0WEFJ-E 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 500 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HTSOP-J Temperature Range - Operating: -25°C ~ 85°C Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 0.25 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD12IC0WEFJE2,1056-B D12IC0WEFJ-CHP,BD12I C0WEFJ-E2CT,1056-BD1 2IC0WEFJ-E2,BD12IC0W EFJ-E2DKR,BD12IC0WEF J-E2TR Base Product Number: BD12IC0 Voltage Dropout (Max): 0.6V @ 1A

Win Source Part Number: 980778-BD12IC0WEFJ-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 500 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -25°C ~ 85°C
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 0.25 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD12IC0WEFJE2,1056-BD12IC0WEFJ-CHP,BD12IC0WEFJ-E2CT,1056-BD12IC0WEFJ-E2,BD12IC0WEFJ-E2DKR,BD12IC0WEFJ-E2TR
Base Product Number: BD12IC0
Voltage Dropout (Max): 0.6V @ 1A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD12IC0WEFJ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD12IC0WEFJ-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD12IC0WEFJ-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD12IC0WEFJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD12IC0WEFJ-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD12IC0WEFJ-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD12IC0WEFJ-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD12IC0WEFJ-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD12IC0WEFJ-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD12IC0WEFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD12IC0WEFJ-E2
PMIC - Voltage Regulators - Linear BD12IC0WEFJ-E2
IC REG LINEAR 1.2V 1A 8HTSOP

IC REG LINEAR 1.2V 1A 8HTSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD12IC0WEFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD12IC0WEFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD12IC0WEFJ-E2
IC REG LINEAR 1.2V 1A 8HTSOP

IC REG LINEAR 1.2V 1A 8HTSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD12IC0WEFJ-E2 980778-BD12IC0WEFJ-E2 BD12IC0WEFJ-E2CT-ND BD12IC0WEFJ-E2 BD12IC0WEFJ-E2
Product Name 1.2V 1A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 1.2 volts 1.2 volts 1.2 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data