IC REG LINEAR 1.2V 1A 8HTSOP
IC REG LINEAR 1.2V 1A 8HTSOP
IC REG LINEAR 1.2V 1A 8HTSOP
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD12IC0MEFJ-LBH2 | BD12IC0MEFJ-LBH2 | BD12IC0MEFJ-LBH2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 1.2 volts | 1.2 volts | |
| IOUT | 1 amps | 1 amps | 1 amps |