LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
LDO, FIXED, AEC-Q100, 1.2V, 0.5A, HTSOP8; Output Type:Fixed; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | BD12IA5MEFJ-ME2 | 84Y9629 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, Aec-Q100, 1.2V, 0.5A, Htsop8; Output Type Rohm |
| Input Voltage | 2.4 to 5.5 volts |