The BD10KA5WFP is a 500mA low-dropout (LDO) regulator from ROHM Semiconductor, designed for both variable and fixed output applications. It features an output voltage precision of ±1% and a low saturation voltage of 0.12V at 200mA load. This regulator includes built-in overcurrent protection and thermal shutdown circuits, enhancing reliability in various applications such as microcontrollers, TVs, and audio systems. The device operates within an input voltage range of up to 5.5V and is compatible with ceramic capacitors, requiring a minimum capacitance of 1OºF. The BD10KA5WFP is available in a TO252-5 package, making it suitable for compact designs.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. ROHM's 500mA fixed output secondary LDO regulators with shutdown switch for local power supplies features an output voltage accuracy of ±1% and low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. The wide lineup includes a number of package types and output voltages, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. ROHM's 500mA fixed output secondary LDO regulators with shutdown switch for local power supplies features an output voltage accuracy of ±1% and low saturation. The shutdown switch enables a circuit current of 0uA during shutdown. The wide lineup includes a number of package types and output voltages, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD10KA5WFP | BD10KA5WFP |
| Product Name | 500mA 1V, Fixed Output, High-Accuracy LDO Regulator | 500mA Variable/Fixed Output LDO Regulators |
| Package Type | Other; TO252-5 | Other; TO252-5 |
| Output Voltage | 1 volts | 1 volts |
| IOUT | 0.5000 amps | 0.5000 amps |