IC REG LINEAR 1V 500MA 8SOP Product overview: BD10KA5WF-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD10KA5WF-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011244-BD10KA5WF-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Operating Supply Current: 0.35mA to 0.55mA
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 1.0V; 0.5A
IC REG LINEAR 1V 500MA 8SOP
IC REG LINEAR 1V 500MA 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD10KA5WF-E2 | BD10KA5WF-E2DKR-ND | 011244-BD10KA5WF-E2 | BD10KA5WF-E2 | BD10KA5WF-E2 | BD10KA5WF-E2 |
| Product Name | 1V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD10KA5WF-E2 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; 8-SOP | SOIC | ||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |