Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022844-BD10KA5FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-252-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Operating Supply Current: 0.35mA to 0.55mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1V 500MA TO252-3 Product overview: BD10KA5FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD10KA5FP-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
IC REG LINEAR 1V 500MA TO252-3
IC REG LINEAR 1V 500MA TO252-3
LDO Voltage Regulators LDO REG 1V 0.5A 3PIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1022844-BD10KA5FP-E2 | 776-BD10KA5FP-E2 | BD10KA5FP-E2-ND | BD10KA5FP-E2 | BD10KA5FP-E2 | BD10KA5FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD10KA5FP-E2 | 1V 500MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-252-3 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |