ROHM Semiconductor USA, LLC 1V 1A Voltage Regulator IC BD10IC0WEFJ-E2

Description
IC REG LINEAR 1V 1A 8HTSOP Product overview: BD10IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD10IC0WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1V 1A 8HTSOP Product overview: BD10IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD10IC0WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 1A Voltage Regulator IC
776-BD10IC0WEFJ-E2
1V 1A Voltage Regulator IC 776-BD10IC0WEFJ-E2
IC REG LINEAR 1V 1A 8HTSOP Product overview: BD10IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD10IC0WEFJ-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 1A 8HTSOP Product overview: BD10IC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD10IC0WEFJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD10IC0WEFJ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD10IC0WEFJ-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD10IC0WEFJ-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD10IC0WEFJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD10IC0WEFJ-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD10IC0WEFJ-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD10IC0WEFJ-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD10IC0WEFJ-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD10IC0WEFJ-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD10IC0WEFJ-E2 - 769822-BD10IC0WEFJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD10IC0WEFJ-E2
769822-BD10IC0WEFJ-E2
PMIC - PMIC - Voltage Regulators - Linear - BD10IC0WEFJ-E2 769822-BD10IC0WEFJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769822-BD10IC0WEFJ-E 2 Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: BD10IC0W Output Voltage: 1V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.25mA ~ 0.5mA Protection Features: Over Current, Over Temperature, Soft Start Manufacturer Package: 8-HTSOP-J Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.6V @ 1A Alternative Parts (Cross-Reference): LSP2160E10AD; LSP2160BD10AD; LP3879MR-1.0/NOPB; XC6222A101MR-G; Introduction Date: July 16, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769822-BD10IC0WEFJ-E2
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: BD10IC0W
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.25mA ~ 0.5mA
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 8-HTSOP-J
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.6V @ 1A
Alternative Parts (Cross-Reference): LSP2160E10AD; LSP2160BD10AD; LP3879MR-1.0/NOPB; XC6222A101MR-G;
Introduction Date: July 16, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD10IC0WEFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD10IC0WEFJ-E2
PMIC - Voltage Regulators - Linear BD10IC0WEFJ-E2
IC REG LINEAR 1V 1A 8HTSOP

IC REG LINEAR 1V 1A 8HTSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD10IC0WEFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD10IC0WEFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD10IC0WEFJ-E2
IC REG LINEAR 1V 1A 8HTSOP

IC REG LINEAR 1V 1A 8HTSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD10IC0WEFJ-E2 BD10IC0WEFJ-E2CT-ND 769822-BD10IC0WEFJ-E2 BD10IC0WEFJ-E2 BD10IC0WEFJ-E2
Product Name 1V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BD10IC0WEFJ-E2 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Output Voltage 1 volts 1 volts 1 volts 1 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data