Win Source Part Number: 1162730-BD10IC0MEFJ-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -40°C ~ 105°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 700 µA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD10IC0MEFJ-ME2D
Base Product Number: BD10IC0
Voltage Dropout (Max): 0.9V @ 1A
IC REG LINEAR 1V 1A 8HTSOP-J Product overview: BD10IC0MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD10IC0MEFJ-ME2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V 1A 8HTSOP-J
IC REG LINEAR 1V 1A 8HTSOP-J
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1162730-BD10IC0MEFJ-ME2 | 776-BD10IC0MEFJ-ME2 | BD10IC0MEFJ-ME2 | BD10IC0MEFJ-ME2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOIC; Other; Tape & Reel | Other; Tape & Reel (TR) | SOIC | |
| Special Features | Input Overcurrent Protection; Enable, Soft Start | Enable, Soft Start |