Manufacturer: Rohm Semiconductor
Win Source Part Number: 863908-BD10IA5WEFJ-E
Operating Temperature Range: -25°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD10IA5
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD10IA5WEFJ-E2CT, BD10IA5WEFJ-E2TR, BD10IA5WEFJ-E2DKR, BD10IA5WEFJE2, 846-BD10IA5WEFJ-E2TR
IC REG LINEAR 1V 500MA 8HTSOP-J Product overview: BD10IA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD10IA5WEFJ-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V 500MA 8HTSOP-J
IC REG LINEAR 1V 500MA 8HTSOP-J
IC REG LINEAR 1V 500MA 8HTSOP-J
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 863908-BD10IA5WEFJ-E2 | 776-BD10IA5WEFJ-E2 | 687-BD10IA5WEFJ-E2 | BD10IA5WEFJ-E2 | BD10IA5WEFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD10IA5WEFJ-E2 | 1V 500MA Voltage Regulator IC | IC REG LINEAR 1V 500MA 8HTSOP-J | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | ||||
| Package Type | Other; 8-HTSOP-J | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 1 volts | 1 volts | 1 volts |