IC REG LINEAR POS ADJ 1A 6HVSOF Product overview: BD00IC0WHFV-GTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00IC0WHFV-GTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022840-BD00IC0WHFV-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 6-HVSOF
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.6V @ 1A
Operating Supply Current: 0.25mA to 0.5mA
Maximum Output Voltage: 4.5V
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
IC REG LINEAR POS ADJ 1A 6HVSOF
IC REG LINEAR POS ADJ 1A 6HVSOF
IC REG LINEAR POS ADJ 1A 6HVSOF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD00IC0WHFV-GTR | 1022840-BD00IC0WHFV-GTR | BD00IC0WHFVGTR-ND | BD00IC0WHFV-GTR | BD00IC0WHFV-GTR | BD00IC0WHFV-GTR |
| Product Name | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD00IC0WHFV-GTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 6-HVSOF | Other; 6-SMD, Flat Leads Exposed Pad | Other; 6-SMD, Flat Lead Exposed Pad | ||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 4.5 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |