Manufacturer: Rohm Semiconductor
Win Source Part Number: 863901-BD00IA5MHFV-M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 6-HVSOF
Package: 6-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD00IA5
Categories: Integrated Circuits (ICs)
Case / Package: 6-HVSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD00IA5MHFV-MDKR
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-HVSOF
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-HVSOF
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-HVSOF
IC REG LIN POS ADJ 500MA 6HVSOF Product overview: BD00IA5MHFV-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00IA5MHFV-MTR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 6HVSOF
IC REG LIN POS ADJ 500MA 6HVSOF
IC REG LIN POS ADJ 500MA 6HVSOF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 863901-BD00IA5MHFV-MTR | 846-BD00IA5MHFV-MTR-ND | 776-BD00IA5MHFV-MTR | BD00IA5MHFV-MTR | BD00IA5MHFV-MTR | BD00IA5MHFV-MTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD00IA5MHFV-MTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 6-HVSOF | Other; 6-SMD, Flat Leads Exposed Pad | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Lead Exposed Pad | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Regulator Type | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |