ROHM Semiconductor USA, LLC Ldo, Adj, 0.8-4.5V/0.5A, -40 To 105Degc; Output Type Rohm BD00IA5MHFV-MTR

Description
LDO, ADJ, 0.8-4.5V/0.5A, -40 TO 105DEGC; Output Type:Adjustable; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.8-4.5V/0.5A, -40 TO 105DEGC; Output Type:Adjustable; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8-4.5V/0.5A, -40 To 105Degc; Output Type Rohm - 01AH6404 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8-4.5V/0.5A, -40 To 105Degc; Output Type Rohm
01AH6404
Ldo, Adj, 0.8-4.5V/0.5A, -40 To 105Degc; Output Type Rohm 01AH6404
LDO, ADJ, 0.8-4.5V/0.5A, -40 TO 105DEGC; Output Type:Adjustable; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output RoHS Compliant: Yes

LDO, ADJ, 0.8-4.5V/0.5A, -40 TO 105DEGC; Output Type:Adjustable; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6404
Product Name Ldo, Adj, 0.8-4.5V/0.5A, -40 To 105Degc; Output Type Rohm
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details