ROHM Semiconductor USA, LLC Ldo, Adj, Aec-Q100, 0.5A, Htsop-8; Output Type Rohm BD00IA5MEFJ-ME2

Description
LDO, ADJ, AEC-Q100, 0.5A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, AEC-Q100, 0.5A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, Aec-Q100, 0.5A, Htsop-8; Output Type Rohm - 84Y9625 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 0.5A, Htsop-8; Output Type Rohm
84Y9625
Ldo, Adj, Aec-Q100, 0.5A, Htsop-8; Output Type Rohm 84Y9625
LDO, ADJ, AEC-Q100, 0.5A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 0.5A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:2.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD00IA5MEFJ-ME2
LDO Voltage Regulators BD00IA5MEFJ-ME2
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84Y9625 BD00IA5MEFJ-ME2
Product Name Ldo, Adj, Aec-Q100, 0.5A, Htsop-8; Output Type Rohm LDO Voltage Regulators
Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details