IC REG LIN POS ADJ 1.5A 8HTSOP Product overview: BD00HC5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00HC5WEFJ-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-HTSOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049270-BD00HC5WEFJ-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.6V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.5 V to 7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-HTSOP-J
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.93V @ 1.5A
Operating Supply Current: 0.6mA to 0.9mA
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 1.5A 8HTSOP
IC REG LIN POS ADJ 1.5A 8HTSOP
LDO Voltage Regulators LDO REG 0.8V-7V 1.5A 8PIN
IC REG LIN POS ADJ 1.5A 8HTSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD00HC5WEFJ-E2 | BD00HC5WEFJ-E2CT-ND | 049270-BD00HC5WEFJ-E2 | BD00HC5WEFJ-E2 | BD00HC5WEFJ-E2 | BD00HC5WEFJ-E2 | BD00HC5WEFJ-E2 |
| Product Name | 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD00HC5WEFJ-E2 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-HTSOP-J | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 1.5 volts | 1.5 to 7 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Dropout Voltage | 0.6000 volts | 0.9300 volts | 0.9300 volts | 0.9300 volts |