ROHM Semiconductor USA, LLC LDO Voltage Regulators BD00HC5MEFJ-ME2

Description
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
Datasheet
Description
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD00HC5MEFJ-ME2
LDO Voltage Regulators BD00HC5MEFJ-ME2
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

Buy Now Datasheet
Ldo, Adj, Aec-Q100, 1.5A, 1.5-7V, Htsop8; Output Type Rohm - 84Y9624 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 1.5A, 1.5-7V, Htsop8; Output Type Rohm
84Y9624
Ldo, Adj, Aec-Q100, 1.5A, 1.5-7V, Htsop8; Output Type Rohm 84Y9624
LDO, ADJ, AEC-Q100, 1.5A, 1.5-7V, HTSOP8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:1.5A; RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 1.5A, 1.5-7V, HTSOP8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD00HC5MEFJ-ME2 84Y9624
Product Name LDO Voltage Regulators Ldo, Adj, Aec-Q100, 1.5A, 1.5-7V, Htsop8; Output Type Rohm
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details