ROHM Semiconductor USA, LLC Ldo, Adj, 0.8V-7V, 1A, Htsop-8; Output Type Rohm BD00HC0WEFJ-E2

Description
LDO, ADJ, 0.8V-7V, 1A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:7V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.8V-7V, 1A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:7V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V-7V, 1A, Htsop-8; Output Type Rohm - 08X1248 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V-7V, 1A, Htsop-8; Output Type Rohm
08X1248
Ldo, Adj, 0.8V-7V, 1A, Htsop-8; Output Type Rohm 08X1248
LDO, ADJ, 0.8V-7V, 1A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:7V; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, ADJ, 0.8V-7V, 1A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:7V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1248
Product Name Ldo, Adj, 0.8V-7V, 1A, Htsop-8; Output Type Rohm
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details