Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 116245-BD00HC0WEFJ-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.6V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 0.8 V to 7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-HTSOP-J
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.92V @ 1A
Operating Supply Current: 0.6mA to 0.9mA
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A 8HTSOP Product overview: BD00HC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00HC0WEFJ-E2 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LDO REGULATOR 0.8V-7V 1A 8PIN
IC REG LINEAR POS ADJ 1A 8HTSOP
IC REG LINEAR POS ADJ 1A 8HTSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD00HC0WEFJ-E2CT-ND | 116245-BD00HC0WEFJ-E2 | 776-BD00HC0WEFJ-E2 | BD00HC0WEFJ-E2 | BD00HC0WEFJ-E2 | BD00HC0WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD00HC0WEFJ-E2 | 1A Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-HTSOP-J | Other; Tape & Reel (TR) | SOIC | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |