The BD00HA5WEFJ-E2 is a linear low-dropout (LDO) voltage regulator designed to provide a maximum output current of 500mA. It offers both fixed and variable output voltage options, with the variable output adjustable from 1.5V to 7.0V using external resistors. Fixed output voltages available include 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 6.0V, and 7.0V. The device features an output voltage accuracy of ±1%, built-in over current protection, thermal shutdown, and a shutdown mode that consumes 0µA of current. The input voltage range for this regulator is between 4.5V and 8.0V, and it operates effectively within a temperature range of -25°C to +85°C. The compact HTSOP-J8 package measures 4.90mm x 6.00mm x 1.00mm, making it suitable for applications where space is a concern. The BD00HA5WEFJ-E2 is compatible with ceramic capacitors, which can contribute to a smaller layout and enhanced reliability.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-HTSOP-J
IC REG LIN POS ADJ 500MA 8HTSOP
IC REG LIN POS ADJ 500MA 8HTSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD00HA5WEFJ-E2TR-ND | BD00HA5WEFJ-E2 | BD00HA5WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Special Features | Input Overcurrent Protection | Enable |