ROHM Semiconductor USA, LLC Ldo, Adj, 7V, 0.5A, -40 To 105Deg C; Output Type Rohm BD00HA5MEFJ-LBH2

Description
LDO, ADJ, 7V, 0.5A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 7V, 0.5A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 7V, 0.5A, -40 To 105Deg C; Output Type Rohm - 94AC8735 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 7V, 0.5A, -40 To 105Deg C; Output Type Rohm
94AC8735
Ldo, Adj, 7V, 0.5A, -40 To 105Deg C; Output Type Rohm 94AC8735
LDO, ADJ, 7V, 0.5A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:500mA; RoHS Compliant: Yes

LDO, ADJ, 7V, 0.5A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94AC8735
Product Name Ldo, Adj, 7V, 0.5A, -40 To 105Deg C; Output Type Rohm
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details