IC REG LIN POS ADJ 300MA 8HTSOP Product overview: BD00HA3WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00HA3WEFJ-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022837-BD00HA3WEFJ-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-HTSOP-J
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.9V @ 300mA
Operating Supply Current: 0.6mA to 0.9mA
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-HTSOP-J
IC REG LIN POS ADJ 300MA 8HTSOP
IC REG LIN POS ADJ 300MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD00HA3WEFJ-E2 | 1022837-BD00HA3WEFJ-E2 | BD00HA3WEFJ-E2DKR-ND | BD00HA3WEFJ-E2 | BD00HA3WEFJ-E2 |
| Product Name | 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD00HA3WEFJ-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-HTSOP-J | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to 7 volts | 1.5 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.6000 volts | 0.9000 volts | 0.9000 volts |